Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1977831-3 |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
1,352
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
1,352
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
1,352
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
1,352
in stock
|
Buy Now | |
Farnell
from US$2.29
|
1,100
in stock
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
Sager
from US$2.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Positions | 6 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 6 |
Contact Current Rating | .1A |
Auto-Insertable | No |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Height | 2.2mm, .093in |
Length | .344in, 8.75mm |
Voltage Rating | 50VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .05in, 1.27mm |
Low Profile | Yes |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 2000 |
Actuator Style | Recessed Rocker |
Switch Type | DIP |
Sealed | Yes |
Product Type | Switch |
Operating Temperature Range | -30 – 85°C |
Dip Switches/Sip Switches Spst 6Pos Dip Rocker |Amp Te Connectivity 1977831-3 | Newark Electronics |
DIP Switches/SIP Switches SPST 6POS DIP Rocker | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 6 Switch SPST | Distrelec |
DIP SW, SPST, 0.025A, 24V, SMD | Farnell |
Switch Dip 6 position Half Pitch | RS |
Switch DIP OFF ON SPST 6 Recessed Rocker 0.025A 24VDC J-Bend SMD T/R | Avnet America |
DIP Switches / SIP Switches DIP SWITCH GDH06SATR04 | Sager |
Where can I find additional details, specifications and documents for a 1977831-3?
Additional datasheets, footprints and schematics for 1977831-3 are listed on our Part Details page. You can also find images and similar parts to 1977831-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977831-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977831-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977831-3 fall under?
The 1977831-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977831-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977831-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977831-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977831-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1977831-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977831-3 often in real-time on the comparison pages.
What if I can't find stock of 1977831-3?
You can fill out our help required form which you can use to request a quote for 1977831-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.