Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1977830-5 |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.65
|
4,874
in stock
|
Buy Now | |
Newark Electronics
from US$3.73
|
4,874
in stock
|
Buy Now | |
Rapid Electronics
from US$2.92
|
4,874
in stock
|
Buy Now | |
Chip One Stop
from US$2.80
|
4,874
in stock
|
Buy Now | |
Farnell
from US$3.73
|
3,900
in stock
|
Buy Now | |
Avnet America
from US$2.68
|
-
|
Buy Now | |
Sager
from US$2.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Positions | 10 |
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | .1A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Auto-Insertable | No |
Height | 2.2mm, .093in |
Length | .544in, 13.83mm |
Voltage Rating | 50VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Low Profile | Yes |
Centerline | 1.27mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 30 |
Packaging Method | Box & Tube, Tube |
Actuator Style | Recessed Rocker |
Switch Type | DIP |
Product Type | Switch |
Sealed | Yes |
Operating Temperature Range | -30 – 85°C |
Dip Switches/Sip Switches Dip Switch Gdh10Sa04 |Amp Te Connectivity 1977830-5 | Newark Electronics |
DIP Switches/SIP Switches SPST 10POS DIP Rckr | Rapid Electronics |
TE Connectivity DIP SWITCH GDH10SA04 Slide Dip Switch 10 | Distrelec |
DIP SW, SPST, 0.025A, 24V, SMD | Farnell |
Switch DIP OFF ON SPST 10 Recessed Rocker 0.025A 24VDC J-Bend SMD Tube | Avnet America |
DIP Switches / SIP Switches DIP SWITCH GDH10SA04 | Sager |
Where can I find additional details, specifications and documents for a 1977830-5?
Additional datasheets, footprints and schematics for 1977830-5 are listed on our Part Details page. You can also find images and similar parts to 1977830-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977830-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977830-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977830-5 fall under?
The 1977830-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977830-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977830-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977830-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977830-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1977830-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977830-5 often in real-time on the comparison pages.
What if I can't find stock of 1977830-5?
You can fill out our help required form which you can use to request a quote for 1977830-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.