Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1977830-4 |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.44
|
21,540
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
21,540
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
21,540
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
21,540
in stock
|
Buy Now | |
Farnell
from US$4.98
|
17,240
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
Sager
from US$1.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Number of Positions | 8 |
Number of Switches | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | No |
Contact Current Rating | .1A |
Height | .093in, 2.2mm |
Length | .444in, 11.29mm |
Voltage Rating | 50VDC |
Low Profile | Yes |
Centerline | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 40 |
Sealed | Yes |
Switch Type | DIP |
Actuator Style | Recessed Rocker |
Product Type | Switch |
Operating Temperature Range | -30 – 85°C |
Dip Switches/Sip Switches Dip Switch Gdh08Sa04 |Amp Te Connectivity 1977830-4 | Newark Electronics |
DIP Switches/SIP Switches SWITCH DIP SWITCH | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 8 Switch SPST | Distrelec |
SIPDIP SWITCHES | Farnell |
Switch DIP OFF ON SPST 8 Recessed Rocker 0.025A 24VDC J-Bend SMD Tube | Avnet America |
DIP Switches / SIP Switches SWITCH DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1977830-4?
Additional datasheets, footprints and schematics for 1977830-4 are listed on our Part Details page. You can also find images and similar parts to 1977830-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977830-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977830-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977830-4 fall under?
The 1977830-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977830-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977830-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977830-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977830-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1977830-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977830-4 often in real-time on the comparison pages.
What if I can't find stock of 1977830-4?
You can fill out our help required form which you can use to request a quote for 1977830-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.