Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MPS2004NPC |
Prices starting from US$30.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$30.96
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$34.34
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$39.73
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$38.80
|
25
in stock
|
Buy Now | |
RS Americas
from US$38.69
|
-
|
Buy Now | |
Farnell
from US$34.69
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Boot Color | Black |
---|---|
Actuator Profile | Extended |
Seal Type | Epoxy |
Guard Color | Chromed Brass |
Bushing Thread Size | 1/4-40 |
Actuator Material | Nickel-Plated Copper Alloy |
Case Material | Epoxy Resin |
Cap Color | Black |
Bushing Style | Threaded |
Operating Function | On On |
Tactile | No |
Panel Cutout Size | 6.5 (Diameter)mm, .256in |
Number of Actuators | Single |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Ganged | No |
Snap Action | With |
Contact Current Rating | .06A |
Switch Contact Plating Material | Gold |
Contact Base Material | Brass |
Button Width | 2.8mm, .11in |
Bushing Length | .315in, 8mm |
Cap Diameter | 10.01mm, .394in |
Actuator Length | .315in, 8mm |
Cap Height | 8mm, .315in |
Voltage Rating | 30VDC |
Low Profile | No |
Process Sealed | No |
Screw & Hole Thread Size | 1/4-40 |
Mounting Type | Panel |
Attachment Method | Screw-On |
Mounting Angle | Vertical |
For Use With | C22 Cap |
Packaging Method | Bulk |
Illuminated | No |
Product Type | Switch |
Actuator Style | Cap - Order Separately |
Dust Proof | No |
Switch Type | Pushbutton |
Termination Type | Printed Circuit |
Mps2004Npc Pshbtn 0.4Va Dpdt |Amp Te Connectivity 1977738-3 | Newark Electronics |
Pushbutton Switches MPS2004NPC PSHBTN 0.4VA DPDT | Rapid Electronics |
TE Connectivity MPS2004NPC PSHBTN 0.4VA DPDT Pushbutton | Distrelec |
Switch, Mps2004Npc Pshbtn 0.4Va Dpdt | TE Connectivity 1977738-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1977738-3?
Additional datasheets, footprints and schematics for 1977738-3 are listed on our Part Details page. You can also find images and similar parts to 1977738-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977738-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977738-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977738-3 fall under?
The 1977738-3 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977738-3 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977738-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977738-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977738-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1977738-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977738-3 often in real-time on the comparison pages.
What if I can't find stock of 1977738-3?
You can fill out our help required form which you can use to request a quote for 1977738-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.