Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MPS1004F |
Prices starting from US$12.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.00
|
No stock
|
Buy Now | |
TE Store
from US$34.53
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$24.37
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$26.15
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$24.40
|
3
in stock
|
Buy Now | |
Avnet America
from US$20.73
|
-
|
Buy Now | |
RS Americas
from US$24.19
|
-
|
Buy Now | |
Boersig
from US$15.41
|
-
|
Buy Now | |
Distrelec
from US$16.42
|
-
|
Buy Now | |
Sager
from US$12.14
|
-
|
Buy Now | |
Farnell
from US$26.07
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Bushing Thread Size | 1/4-40 |
Boot Color | Black |
Seal Type | Epoxy |
Actuator Material | Nickel-Plated Copper Alloy |
Cap Color | Black |
Actuator Profile | Extended |
Case Material | Epoxy Resin |
Guard Color | Chromed Brass |
Ganged | No |
Tactile | No |
Panel Cutout Size | 6.5 (Diameter)mm, .256in |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Number of Actuators | Single |
Operating Function | On (On) |
Snap Action | With |
Contact Current Rating | .06A |
Switch Contact Plating Material | Gold |
Contact Base Material | Brass |
Cap Height | .315in, 8mm |
Bushing Length | 8mm, .315in |
Cap Diameter | .394in, 10.01mm |
Button Width | 2.8mm, .11in |
Actuator Length | .315in, 8mm |
Voltage Rating | 30VDC |
Low Profile | No |
Process Sealed | No |
Screw & Hole Thread Size | 1/4-40 |
Attachment Method | Screw-On |
Mounting Angle | Vertical |
Mounting Type | Panel |
For Use With | C22 Cap |
Packaging Method | Bulk |
Product Type | Switch |
Illuminated | No |
Actuator Style | Cap - Order Separately |
Dust Proof | No |
Switch Type | Pushbutton |
Termination Type | Wire Lugs |
MPS1004F PSHBTN 0.4VA SPDT MMN Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Double Throw Switch Extended | Pushbutton Switch | Part Number: 1977737-2 | Internal Number: 1977737-2 | Alias Number: MPS1004F | TE Connectivity | TE Store |
Pushbutton Switches Mps1004F Pshbtn 0.4Va Spdt |Amp Te Connectivity 1977737-2 | Newark Electronics |
Pushbutton Switches MPS1004F PSHBTN 0.4VA SPDT | Rapid Electronics |
Pushbutton switch SPDT On(On) MPS series | RS |
Switch Push Button ON (ON) SPDT Plunger 0.06A 30VDC Momentary Contact Wire Lug Panel Mount Bulk | Avnet America |
Switch, Mps1004F Pshbtn 0.4Va Spdt Mmn | TE Connectivity 1977737-2 | RS Americas |
TE Connectivity - AMP P/B MPS1004F PSHBTN 0.4VA SPDT MMN | Distrelec |
Pushbutton Switches MPS1004F PSHBTN 0.4VA SPDT MMN | Sager |
Where can I find additional details, specifications and documents for a 1977737-2?
Additional datasheets, footprints and schematics for 1977737-2 are listed on our Part Details page. You can also find images and similar parts to 1977737-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977737-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977737-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977737-2 fall under?
The 1977737-2 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977737-2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977737-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977737-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977737-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 1977737-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977737-2 often in real-time on the comparison pages.
What if I can't find stock of 1977737-2?
You can fill out our help required form which you can use to request a quote for 1977737-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.