1977-50-A00 Surge Protectors by Bourns Electronics

SURGE SUPPRESSOR, MAINS, COAXIAL, 600V

Status: Unknown
Series: 1977 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$84.41

Distributor Stock
Logo for RS
RS
from US$89.39
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$84.41
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range 1977 Series
Suppressor Type Data Line
Voltage Rating 600VDC
Output Current 10A
RoHS Compliant Yes

Alternative Descriptions

Coax, DC to 7GHz, N type FF, 780W | RS
600 V dc 20kA 1977 Coaxial Surge Protector, Through Hole Mounting | Bourns 1977-50-A00 | RS Americas
Surge Suppressor, Mains, Coaxial, 600V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1977-50-A00?

Additional datasheets, footprints and schematics for 1977-50-A00 are listed on our Part Details page. You can also find images and similar parts to 1977-50-A00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1977-50-A00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977-50-A00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1977-50-A00 fall under?

The 1977-50-A00 is listed under Power & Line Protection > Surge Protectors > Coaxial Surge Protectors.

Can I view similar or alternative parts?

You can view similar parts to 1977-50-A00 when available in the Coaxial Surge Protectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1977-50-A00 you can contact the distributor directly for product support, shipping queries etc.

Is the 1977-50-A00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1977-50-A00 have stock available?

Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for 1977-50-A00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1977-50-A00 often in real-time on the comparison pages.

What if I can't find stock of 1977-50-A00?

You can fill out our help required form which you can use to request a quote for 1977-50-A00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay