Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Positions | 3 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | .326 – 3.31mm², 22 – 16AWG |
Length | 24.75mm, .974in |
Current Rating (Max) | 15A |
Voltage | 300V |
Current Rating | 15A |
Centerline (Pitch) | 8.26mm, .325in |
Housing Material | Polyamide 66 |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Screw Material | Steel |
Screw Head Type | Combo Phil-Slot |
Top Hardware | Wire Clamp Combo Head |
Mounting Insert | Without |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Mounting Ears | Without |
Comment | May be interlocked with other sizes of the same series, consult our Product Information Center. |
Packaging Method | Package |
Packaging Quantity | 400 |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Module Dual Barrier, .325 CL, 3 Pos. Barrier Strip Style: Dual Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 8.26 mm Dual Barrier Printed Circuit Pin Wire-to-Board 3 | Barrier Strip | Part Number: 1977477-3 | Internal Number: 1977477-3 | 8.26 mm | TE Connectivity | TE Store |
Terminal Block, Barrier, 3 Position, 22-16Awg | Newark Electronics |
Conn Barrier Strip 3 POS 8.25mm Solder ST Thru-Hole 15A/Contact Box | Avnet America |
Where can I find additional details, specifications and documents for a 1977477-3?
Additional datasheets, footprints and schematics for 1977477-3 are listed on our Part Details page. You can also find images and similar parts to 1977477-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977477-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977477-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977477-3 fall under?
The 1977477-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1977477-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977477-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977477-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977477-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1977477-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977477-3 often in real-time on the comparison pages.
What if I can't find stock of 1977477-3?
You can fill out our help required form which you can use to request a quote for 1977477-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.