Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
No stock
|
Buy Now | |
TE Store
from US$1.90
|
2,815
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
489
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
element14
from US$0.96
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 2 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 16.5mm, .65in |
Wire Size | .326 – 3.31mm², 22 – 16AWG |
Voltage | 300V |
Current Rating (Max) | 15A |
Current Rating | 15A |
Centerline (Pitch) | 8.26mm, .325in |
Housing Material | Polyamide 66 |
UL Flammability Rating | UL 94V-0 |
Screw Plating Material | Nickel |
Mounting Options | None |
Mounting Insert | Without |
Mounting Ears | Without |
Top Hardware | Wire Clamp Combo Head |
Mounting Angle | Vertical |
Screw Head Type | Combo Phil-Slot |
Screw Material | Steel |
Comment | May be interlocked with other sizes of the same series, consult our Product Information Center. |
Packaging Quantity | 500 |
Packaging Method | Carton |
Product Type | Barrier Strip |
Block Style | Open Bottom with Standoffs |
Connector & Contact Terminates To | Printed Circuit Board |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Module Dual Barrier, .325 CL, 2 Pos. Barrier Strip Style: Dual Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 8.26 mm Dual Barrier Printed Circuit Pin Wire-to-Board 2 | Barrier Strip | Part Number: 1977477-2 | Internal Number: 1977477-2 | 8.26 mm | TE Connectivity | TE Store |
Barrier Terminal Blocks DUAL 2 POS .325 BLK | Rapid Electronics |
TE Connectivity - AMP Module Dual Barrier .325 CL 2 P. | Distrelec |
Barrier Terminal Blocks Dual 2 Pos .325 Blk |Amp Te Connectivity 1977477-2 | Newark Electronics |
Conn Barrier Strip 2 POS 8.25mm Solder ST Thru-Hole 15A/Contact Box | Avnet America |
Buchanan, Module Dual Barrier, .325 CL, 2 Pos. | TE Connectivity 1977477-2 | RS Americas |
15R7885 | element14 |
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-16AWG | Farnell |
Where can I find additional details, specifications and documents for a 1977477-2?
Additional datasheets, footprints and schematics for 1977477-2 are listed on our Part Details page. You can also find images and similar parts to 1977477-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977477-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977477-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977477-2 fall under?
The 1977477-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1977477-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977477-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977477-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977477-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 1977477-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977477-2 often in real-time on the comparison pages.
What if I can't find stock of 1977477-2?
You can fill out our help required form which you can use to request a quote for 1977477-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.