Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.27
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$6.07
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$6.35
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$5.10
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$6.30
|
-
|
Buy Now | |
RS Americas
from US$7.41
|
-
|
Buy Now |
PCB Retention Feature Material | Copper Alloy |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
PCB Retention Feature Plating Material | Tin over Nickel |
Post Size | .46mm |
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 30 |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Staggered |
Row-to-Row Spacing | .05in, 1.27mm |
Dielectric Withstanding Voltage | 300 V |
Insulation Resistance | 5000MΩ |
Number of Shrouded Sides | 4 |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Retention Type | Hold-Down Post |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Position Locations Omitted | None |
実装方法 | Reel |
Packaging Quantity | 400 |
Packaging Method | Reel |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 30 50/50 Grid Ra Hdr |Amp Te Connectivity 1977276-2 | Newark Electronics |
Headers&Wire Housings 30 50/50 GRID RA HDR | Rapid Electronics |
TE Connectivity 30 50/50 GRID RA HDR Board Connector 30 Contact(s) 2 Row(s) Male Right Angle 0.05 inch Pitch Solder Terminal Locking Black Insulator Plug | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Connector, AMPMODU, 30 50/50 Grid Ra Hdr | TE Connectivity 1977276-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1977276-2?
Additional datasheets, footprints and schematics for 1977276-2 are listed on our Part Details page. You can also find images and similar parts to 1977276-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977276-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977276-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977276-2 fall under?
The 1977276-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1977276-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977276-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977276-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977276-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1977276-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977276-2 often in real-time on the comparison pages.
What if I can't find stock of 1977276-2?
You can fill out our help required form which you can use to request a quote for 1977276-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.