Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM1LPAS |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.24
|
355,968
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
355,968
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
355,968
in stock
|
Buy Now | |
Farnell
from US$0.27
|
285,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 9.178oz, 260g |
---|---|
Actuator Color | Pink |
Actuator Material | Nylon |
Actuator Profile | Extended |
Case Material | Nylon |
Case Color | Ivory |
Cover Material | Copper Alloy |
Bushing Style | Unthreaded |
Tactile Feel | With |
Operating Function | NO |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | With |
Ganged | With |
Snap Action | Without |
Tactile | Yes |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Stainless Steel |
Actuator Length | .5mm, .02in |
Switch Height | .122in |
Button Width | 2.3mm, .118in |
Low Profile | With |
Process Sealed | No |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Actuator Style | Round |
Leg Style | Kinked |
Dust Proof | No |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches ESD GND SMD TACT SWITCH | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 2.54N 6.2 x 6mm | Distrelec |
TACTILE SW, SPST, 0.05A, 24VDC, 260GF | Farnell |
Tactile Switches Esd Gnd Smd Tact Switch |Amp Te Connectivity 1977263-3 | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 1000000Cycle 2.55N SMD Bulk | Avnet America |
Switch, Fsm1Lpas=Esd Gnd Smd Tact Switch | TE Connectivity 1977263-3 | RS Americas |
Tactile Switches FSM1LPAS | Sager |
Where can I find additional details, specifications and documents for a 1977263-3?
Additional datasheets, footprints and schematics for 1977263-3 are listed on our Part Details page. You can also find images and similar parts to 1977263-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977263-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977263-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977263-3 fall under?
The 1977263-3 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977263-3 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977263-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977263-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977263-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1977263-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977263-3 often in real-time on the comparison pages.
What if I can't find stock of 1977263-3?
You can fill out our help required form which you can use to request a quote for 1977263-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.