Status: | Unknown |
---|---|
Series: | FSM1LP Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
2,305
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
2,305
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
2,305
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,305
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FSM1LP Series |
---|---|
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Operating Force | 1.6N |
Switch Terminals | SMD |
Tactile Switches Esd Gnd Smd Tact Switch |Amp Te Connectivity 1977263-1 | Newark Electronics |
TE Connectivity 1977263-1 Tactile Switch FSM 6 x 6 FSM1LP Green | Rapid Electronics |
TE Connectivity FSM1LPS ESD GND SMD TACT SWITCH Special | Distrelec |
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 24VDC 1000000Cycle 1.57N SMD Bulk | Avnet America |
Switch, Fsm1Lps=Esd Gnd Smd Tact Switch | TE Connectivity 1977263-1 | RS Americas |
FSM1LPS=ESD GND SMD TACT SWITCH | Boersig |
Tactile Switches | Sager |
Where can I find additional details, specifications and documents for a 1977263-1 .?
Additional datasheets, footprints and schematics for 1977263-1 . are listed on our Part Details page. You can also find images and similar parts to 1977263-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977263-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977263-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977263-1 . fall under?
The 1977263-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1977263-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977263-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1977263-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977263-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1977263-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977263-1 . often in real-time on the comparison pages.
What if I can't find stock of 1977263-1 .?
You can fill out our help required form which you can use to request a quote for 1977263-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.