Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .025in, .64mm |
---|---|
Contact Configuration | Square Post, Continuous Post |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 15µin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Orientation | Straight |
Overall Contact Length | .424in, 10.77mm |
Wire Insulation Support | Without |
実装方法 | Loose Piece, Reel |
Packaging Method | Loose Piece, Reel |
Packaging Quantity | 60000 |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Where can I find additional details, specifications and documents for a 1977161-1?
Additional datasheets, footprints and schematics for 1977161-1 are listed on our Part Details page. You can also find images and similar parts to 1977161-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977161-1 fall under?
The 1977161-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1977161-1 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977161-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977161-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977161-1 have stock available?
There is no stock from authorised distributors for 1977161-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977161-1 often in real-time on the comparison pages.
What if I can't find stock of 1977161-1?
You can fill out our help required form which you can use to request a quote for 1977161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.