Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1977104-4 |
Prices starting from US$2.04
Actuator Color | White |
---|---|
Number of Positions | 8 |
Number of Switches | 8 |
Contact Base Material | Copper Alloy |
Contact Current Rating | 1A |
Auto-Insertable | No |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Gold over Nickel |
Length | 23.52mm, .926in |
Height | 6.22mm, .244in |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Low Profile | No |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 20 |
Packaging Method | Tube |
Sealed | No |
Actuator Style | Slide |
Switch Type | SIP |
Product Type | Switch |
Termination Post Length | .142in, 3.6mm |
Operating Temperature Range | -30 – 85°C |
DIP SW SPST 8P 0.01A 5VDC | TTI Europe |
Dip Switches/Sip Switches 8 Pos Sip Switch |Amp Te Connectivity 1977104-4 | Newark Electronics |
Switch DIP SPST 8 Slide PC Pins 2.54mm Thru-Hole | Avnet America |
TE 1977104-4 Corcom SIP Switch STV08 Through Hole Gold 8P Black | Rapid Electronics |
DIP Switches / SIP Switches SWITCH DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1977104-4?
Additional datasheets, footprints and schematics for 1977104-4 are listed on our Part Details page. You can also find images and similar parts to 1977104-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977104-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977104-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977104-4 fall under?
The 1977104-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977104-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977104-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977104-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977104-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Rapid Electronics and Boersig have stock available or on a lead time for 1977104-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977104-4 often in real-time on the comparison pages.
What if I can't find stock of 1977104-4?
You can fill out our help required form which you can use to request a quote for 1977104-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.