Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | STV04 |
Prices starting from US$1.67
Actuator Color | White |
---|---|
Number of Switches | 4 |
Number of Positions | 4 |
Auto-Insertable | No |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Length | .526in, 13.35mm |
Height | 6.22mm, .244in |
Voltage Rating | 5VDC |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Low Profile | No |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Quantity | 30 |
Packaging Method | Tube |
Product Type | Switch |
Actuator Style | Slide |
Switch Type | SIP |
Sealed | No |
Termination Post Length | 3.6mm, .142in |
Operating Temperature Range | -30 – 85°C |
Stv04=4 Pos Sip Switch |Alcoswitch Te Connectivity 1977104-2 | Newark Electronics |
10 Series 4 Position Dip Switch | Future Electronics |
Switch DIP OFF ON SPST 4 Flush Slide 0.01A 5VDC PC Pins 2.54mm Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL760 | TE Connectivity 1977104-2 | RS Americas |
SIP SW SPST 4P 0.01A 5VDC | TTI Europe |
DIP Switches / SIP Switches STV04 | Sager |
Where can I find additional details, specifications and documents for a 1977104-2?
Additional datasheets, footprints and schematics for 1977104-2 are listed on our Part Details page. You can also find images and similar parts to 1977104-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977104-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977104-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977104-2 fall under?
The 1977104-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977104-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977104-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977104-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977104-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1977104-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977104-2 often in real-time on the comparison pages.
What if I can't find stock of 1977104-2?
You can fill out our help required form which you can use to request a quote for 1977104-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.