Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispensing Method | Tube |
---|---|
Volume | - |
Weight | 4oz |
Product Range | - |
Coating Applications | Heat Sinks Power Transistors |
Coating Type | Conductive |
Colour | White |
Chemical, Grease, Heatsink Compound, Squeeze Tube, Wt 4Oz., USP/Zinc Oxide | TechSpray 1977-DP | RS Americas |
Heat Sink Compound, Tube, 4Oz | Newark Electronics |
HEAT SINK COMPOUND, TUBE, 4OZ | element14 |
Where can I find additional details, specifications and documents for a 1977-DP?
Additional datasheets, footprints and schematics for 1977-DP are listed on our Part Details page. You can also find images and similar parts to 1977-DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977-DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977-DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977-DP fall under?
The 1977-DP is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to 1977-DP when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977-DP you can contact the distributor directly for product support, shipping queries etc.
Is the 1977-DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977-DP have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1977-DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977-DP often in real-time on the comparison pages.
What if I can't find stock of 1977-DP?
You can fill out our help required form which you can use to request a quote for 1977-DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.