Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | White |
---|---|
Operating Voltage | 130VAC |
Mounting Hole Dia | 19mm |
Forward Current If | 6mA |
Luminous Intensity | 270mcd |
IP / NEMA Rating | IP67 |
Bulb Size | 10mm |
Colour | White |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 19Mm, White, 130V | Newark Electronics |
Panel Mount Indicator 19mm flat lens 130VAC white | CML Innovative Technologies 1974013W | RS Americas |
Where can I find additional details, specifications and documents for a 1974013W?
Additional datasheets, footprints and schematics for 1974013W are listed on our Part Details page. You can also find images and similar parts to 1974013W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1974013W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1974013W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1974013W fall under?
The 1974013W is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1974013W when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1974013W you can contact the distributor directly for product support, shipping queries etc.
Is the 1974013W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1974013W have stock available?
Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 1974013W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1974013W often in real-time on the comparison pages.
What if I can't find stock of 1974013W?
You can fill out our help required form which you can use to request a quote for 1974013W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.