Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Keying & Polarized Position Locations | 1C, 2D |
Mating Tab Thickness | .8mm, .81mm, .031in, .032in |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Material | Tin |
Mating Tab Width | 6.35mm, .25in, 6.3mm, .248in |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Contact Mating Area Plating Material Finish | Bright |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 149.606µin, 3.8µm |
Mating Post Length | 8.5mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Connector Length | 37.3mm, 1.47in |
Connector Height | .5in, 12.8mm, .503in |
Row-to-Row Spacing | 5mm, .197in |
コネクタの高さ | 12.8mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Polarizing Pegs |
PCB Mount Alignment | With |
Mating Retention | With |
Circuit Application | Power |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 108 |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Where can I find additional details, specifications and documents for a 1971946-3?
Additional datasheets, footprints and schematics for 1971946-3 are listed on our Part Details page. You can also find images and similar parts to 1971946-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971946-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971946-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971946-3 fall under?
The 1971946-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1971946-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971946-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971946-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971946-3 have stock available?
There is no stock from authorised distributors for 1971946-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971946-3 often in real-time on the comparison pages.
What if I can't find stock of 1971946-3?
You can fill out our help required form which you can use to request a quote for 1971946-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.