Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.19
|
2,319
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
2,319
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
2,319
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
2,319
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.91
|
239
in stock
|
Buy Now | |
Heilind Electronics
-
|
236
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
78
in stock
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now |
Keying | Plus |
---|---|
Contact Base Material | Copper Alloy |
Contact Finish | Tin |
Wire Size | 10AWG, 4mm², 6mm², 12AWG |
Housing Material | Polycarbonate (PC) |
Housing Color | Black |
Packaging Quantity | 1000 |
Connector Type | DC/AC Converter Receptacle |
Connector Style | Socket |
Product Type | Connector |
Socket Kits, Pv4 Panel Mounted Connector |Amp Te Connectivity 1971920-1 | Newark Electronics |
Solar Conn/Photovoltaic Conn SOCKET KITS PV4 PNEL | Rapid Electronics |
TE Connectivity - AMP Socket KITS PV4 PANEL MOUNTED CONNECTOR | Distrelec |
Connector: solar | Transfer Multisort Elektronik |
Socket Connector Kit SKT 1 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 1971920-1?
Additional datasheets, footprints and schematics for 1971920-1 are listed on our Part Details page. You can also find images and similar parts to 1971920-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971920-1 fall under?
The 1971920-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1971920-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971920-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971920-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971920-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1971920-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971920-1 often in real-time on the comparison pages.
What if I can't find stock of 1971920-1?
You can fill out our help required form which you can use to request a quote for 1971920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.