Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
800
in stock
|
Buy Now | |
element14
from US$1.45
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.46
|
427
in stock
|
Buy Now | |
Rapid Electronics
from US$2.78
|
273
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
259
in stock
|
Buy Now | |
Chip One Stop
from US$2.59
|
14
in stock
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now |
Keying | Neutral |
---|---|
Contact Finish | Tin |
Contact Base Material | Copper Alloy |
Wire Size | 12AWG, 4mm² |
Housing Color | Black |
Housing Material | Polycarbonate (PC) |
Packaging Quantity | 100 |
Product Type | Connector |
Connector Style | Plug |
Connector Type | DC/AC Converter Receptacle |
Photovoltaic Conn, Plug, 30A, 10Awg Rohs Compliant: Yes |Te Connectivity 1971919-1 | Newark Electronics |
PHOTOVOLTAIC CONN, PLUG, 30A, 10AWG | element14 |
Connector: solar | Transfer Multisort Elektronik |
Solar Conn/Photovoltaic Conn PIN KITS PV4 PANEL | Rapid Electronics |
TE Connectivity - AMP PIN KITS PV4 PANEL MOUNTED CONNECTOR | Distrelec |
PIN Connector Kit PIN 1 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 1971919-1?
Additional datasheets, footprints and schematics for 1971919-1 are listed on our Part Details page. You can also find images and similar parts to 1971919-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971919-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971919-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971919-1 fall under?
The 1971919-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1971919-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971919-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971919-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971919-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 1971919-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971919-1 often in real-time on the comparison pages.
What if I can't find stock of 1971919-1?
You can fill out our help required form which you can use to request a quote for 1971919-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.