Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.64
|
325
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
325
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
325
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
325
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Farnell
from US$0.99
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Keying & Polarized Position Locations | 1C, 3D |
Number of Positions | 3 |
Mating Tab Width | 6.35mm, .248in, .25in, 6.3mm |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 149.6µin, 3.8µm |
Contact Retention Within Housing | Without |
Mating Tab Thickness | .031in, .8mm |
Contact Type | Tab |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 3.8µm, 149.6µin |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
コネクタの高さ | 12.8mm |
Connector Length | .79in, 20.3mm |
Row-to-Row Spacing | 2.5mm |
Connector Height | .5in, 12.8mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Retention | With |
Circuit Application | Power |
実装方法 | Tube/Box, Box & Carton |
Packaging Method | Box & Carton, Tube/Box |
Packaging Quantity | 108 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | 3.5mm, .13in |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
3P Rast 5 Tab Hdr T/H Vert-Tin |Amp Te Connectivity 1971895-3 | Newark Electronics |
3P RAST 5 Tab Hdr T/H Vert-tin | Rapid Electronics |
TE Connectivity 3P RAST 5 Tab Header THV Headers & Wire | Distrelec |
3P, RAST 5 TAB HEADER, THV | Avnet America |
Status: | Unknown |
---|---|
Series: | RAST Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | RAST Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1971895-3?
Additional datasheets, footprints and schematics for 1971895-3 are listed on our Part Details page. You can also find images and similar parts to 1971895-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971895-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971895-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971895-3 fall under?
The 1971895-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1971895-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971895-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971895-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971895-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1971895-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971895-3 often in real-time on the comparison pages.
What if I can't find stock of 1971895-3?
You can fill out our help required form which you can use to request a quote for 1971895-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.