Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Distrelec
from US$0.53
|
-
|
Buy Now | |
TE Store
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying & Polarized Position Locations | 1C, 2D |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Mating Tab Width | .25in, .248in, 6.35mm, 6.3mm |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Material Thickness | 149.6µin, 3.8µm |
Contact Type | Tab |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 149.6µin, 3.8µm |
Mating Tab Thickness | .031in, .8mm |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Base Material | Copper Alloy |
Row-to-Row Spacing | 5mm |
Connector Length | .68in, 17.3mm |
Connector Height | .5in, 12.8mm |
コネクタの高さ | 12.8mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Power |
Packaging Method | Tube/Box, Package |
実装方法 | Tube/Box, Package |
Packaging Quantity | 153 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Termination Post & Tail Length | .13in, 3.5mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
2P RAST 5 Tab Header THV | Rapid Electronics |
2P Rast 5 Tab Hdr T/H Vert-Tin |Amp Te Connectivity 1971845-2 | Newark Electronics |
Conn Power HDR 2Power POS 5mm Solder ST Thru-Hole 4 Terminal 1 Port Tube/Box | Avnet America |
CONNECTOR, HEADER, 2 POSITION, 1ROW, 5MM | element14 |
TE Connectivity - AMP 2P RAST 5 Tab Header THV | Distrelec |
Special Order: 2P, RAST 5 Tab Header, THV PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 1971845-2 | Internal Number: 1971845-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | RAST 5.0 Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | RAST 5.0 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a 1971845-2?
Additional datasheets, footprints and schematics for 1971845-2 are listed on our Part Details page. You can also find images and similar parts to 1971845-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971845-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971845-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971845-2 fall under?
The 1971845-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1971845-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971845-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971845-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971845-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1971845-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971845-2 often in real-time on the comparison pages.
What if I can't find stock of 1971845-2?
You can fill out our help required form which you can use to request a quote for 1971845-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.