Status: | Unknown |
---|---|
Series: | 197 Series |
RoHS: | Unknown |
Prices starting from US$18.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.46
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.63
|
114
in stock
|
Buy Now | |
Rapid Electronics
from US$23.43
|
114
in stock
|
Buy Now | |
Chip One Stop
from US$18.20
|
114
in stock
|
Buy Now | |
Distrelec
from US$18.32
|
114
in stock
|
Buy Now | |
element14
from US$22.30
|
-
|
Buy Now | |
Sager
from US$19.43
|
-
|
Buy Now |
Product Range | 197 Series |
---|---|
Thermistor Mounting | Through Hole |
Zero Power Resistance at 25 C | 10kohm |
Operating Temperature Min | -60 C |
Operating Temperature Max | 125 C |
Thermistor Terminals | Radial Leaded |
No. of Pins | 2 |
Thermal-Thermistors -Chip & Disc/Honeywell Rohs Compliant: Yes |Honeywell 197-103LAG-A01 | Newark Electronics |
NTC Thermistors 10KOhm 25 deg C Tol 2.413mm | Rapid Electronics |
Honeywell NTC Thermistors 10KOhm, 25 deg C Tol 2.4 | Distrelec |
30F1753 | element14 |
NTC Thermistors 10KOhm, 25 deg C Tol 2.413mm Diameter | Sager |
Where can I find additional details, specifications and documents for a 197-103LAG-A01?
Additional datasheets, footprints and schematics for 197-103LAG-A01 are listed on our Part Details page. You can also find images and similar parts to 197-103LAG-A01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 197-103LAG-A01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 197-103LAG-A01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 197-103LAG-A01 fall under?
The 197-103LAG-A01 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 197-103LAG-A01 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 197-103LAG-A01 you can contact the distributor directly for product support, shipping queries etc.
Is the 197-103LAG-A01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 197-103LAG-A01 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 197-103LAG-A01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 197-103LAG-A01 often in real-time on the comparison pages.
What if I can't find stock of 197-103LAG-A01?
You can fill out our help required form which you can use to request a quote for 197-103LAG-A01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.