Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Red |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 19mm |
Forward Current If | 16mA |
Luminous Intensity | 1.5cd |
IP / NEMA Rating | IP67 |
Product Range | - |
Bulb Size | 10mm |
Colour | Red |
Panel Mount Indicator 19mm flat lens 24VAC/DC red | CML Innovative Technologies 19710350 | RS Americas |
Panel Mount Indicator, Led, 19Mm, Red, 24V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 19MM, RED, 24V | element14 |
Where can I find additional details, specifications and documents for a 19710350?
Additional datasheets, footprints and schematics for 19710350 are listed on our Part Details page. You can also find images and similar parts to 19710350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19710350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19710350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19710350 fall under?
The 19710350 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19710350 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19710350 you can contact the distributor directly for product support, shipping queries etc.
Is the 19710350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19710350 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 19710350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19710350 often in real-time on the comparison pages.
What if I can't find stock of 19710350?
You can fill out our help required form which you can use to request a quote for 19710350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.