Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 24 |
---|---|
Preloaded | Yes |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Plating Material | Gold |
Shunts/Shorting Bars | Without |
Length | 1.3in, 33.05mm |
Housing Color | Black |
Centerline (Pitch) | .149in |
Housing Material | PBT GF |
UL-Brandschutzklasse | UL 94V-0 |
Contact Retention | Without |
Mating Retention | With |
Connector Mounting Type | Panel |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Mating Alignment | With |
Lock Type | Latch |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Product Style | Assembly |
Row-to-Row Spacing | 7.62mm, .299in |
Connector Type | Connector Assembly |
Shielded | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Strain Relief | Without |
Series Number | 3000 |
Where can I find additional details, specifications and documents for a 1971003-4?
Additional datasheets, footprints and schematics for 1971003-4 are listed on our Part Details page. You can also find images and similar parts to 1971003-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971003-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971003-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971003-4 fall under?
The 1971003-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1971003-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971003-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971003-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971003-4 have stock available?
There is no stock from authorised distributors for 1971003-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971003-4 often in real-time on the comparison pages.
What if I can't find stock of 1971003-4?
You can fill out our help required form which you can use to request a quote for 1971003-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.