Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.46
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$12.84
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$12.53
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
600
in stock
|
Buy Now | |
Farnell
from US$30.40
|
480
in stock
|
Buy Now | |
Avnet America
from US$10.50
|
-
|
Buy Now | |
Boersig
from US$12.94
|
-
|
Buy Now | |
TE Store
from US$17.91
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Positions | 24 |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
端子のタイプ | Tab |
Length | 1.3in, 15.02mm |
Centerline (Pitch) | .149in |
Housing Material | PBT GF |
Housing Color | Black |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Lock Type | Latch |
Mating Alignment Type | Polarization |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Method | Tray |
Packaging Quantity | 300 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector Style | Plug |
Row-to-Row Spacing | .299in, 7.62mm |
Series Number | 3000 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Type | Connector Assembly |
Strain Relief | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
Shielded | No |
Product Style | Assembly |
Product Type | Connector |
Dynatap Conn. Junction Type 24P |Amp Te Connectivity 1971003-1 | Newark Electronics |
TE Connectivity - AMP Connector Dynatap Conn Junction type 24P | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Shrouded Connector Plug 24 Position 3.81mm Solder Straight Through Hole Tray | Avnet America |
Special Order: Dynatap Conn. Junction type 24P Connector Product Type: Connector Assembly Connector System: Wire-to-Wire Number of Positions: 24 Centerline (Pitch): .149 in Centerline (Pitch): 3.81 mm Connector Assembly Wire-to-Wire 24 .149" | Wire-To-Board Connector Assembly & Housing | Part Number: 1971003-1 | Internal Number: 1971003-1 | .149" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1971003-1?
Additional datasheets, footprints and schematics for 1971003-1 are listed on our Part Details page. You can also find images and similar parts to 1971003-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971003-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971003-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971003-1 fall under?
The 1971003-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1971003-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971003-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971003-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971003-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1971003-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971003-1 often in real-time on the comparison pages.
What if I can't find stock of 1971003-1?
You can fill out our help required form which you can use to request a quote for 1971003-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.