Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | C |
---|---|
No. of Batteries | 6 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
Battery Holder, C, Panel | Newark Electronics |
Battery Holder, Rivet Mount, 6 Cell, C, Alum/Brass-Tin | Keystone Electronics 197 | RS Americas |
Holder, Battery | Carlton-Bates |
BATTERY HOLDER, C, PANEL | Farnell |
Cylindrical Battery Contacts, Clips, Holders & Springs C ALUM Battery HOLDER | Sager |
Where can I find additional details, specifications and documents for a 197?
Additional datasheets, footprints and schematics for 197 are listed on our Part Details page. You can also find images and similar parts to 197 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 197 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 197 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 197 fall under?
The 197 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 197 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 197 you can contact the distributor directly for product support, shipping queries etc.
Is the 197 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 197 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Jameco Electronics, Carlton-Bates and Farnell have stock available or on a lead time for 197.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 197 often in real-time on the comparison pages.
What if I can't find stock of 197?
You can fill out our help required form which you can use to request a quote for 197 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.