Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
4,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
4,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
4,200
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Power Positions | 3 |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Product Type | Header |
Housing Type | Receptacle |
Contact Type | Socket |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
P&s Connectors Socket Header Assy 3 Circuit Unvsl |Amp Te Connectivity 1969800-1 | Newark Electronics |
P&S Connectors SOCKET HEADER ASSY 3 CIRCUIT UNVSL | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P UMNL HDR ASSY SCKT V0 GW | Distrelec |
Connector, 03P Umnl Hdr Assy, Sckt V0 Gw | TE Connectivity 1969800-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1969800-1?
Additional datasheets, footprints and schematics for 1969800-1 are listed on our Part Details page. You can also find images and similar parts to 1969800-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969800-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969800-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969800-1 fall under?
The 1969800-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1969800-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969800-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969800-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969800-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1969800-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969800-1 often in real-time on the comparison pages.
What if I can't find stock of 1969800-1?
You can fill out our help required form which you can use to request a quote for 1969800-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.