Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 2 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 2 |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
02P UMNL HDR ASSY R/A, SCKT V0 GW Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1969797-1 | Internal Number: 1969797-1 | 6.35 mm | TE Connectivity | TE Store |
Connector, 02P Umnl Hdr Assy R/A, Sckt V0 Gw | TE Connectivity 1969797-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1969797-1?
Additional datasheets, footprints and schematics for 1969797-1 are listed on our Part Details page. You can also find images and similar parts to 1969797-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969797-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969797-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969797-1 fall under?
The 1969797-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1969797-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969797-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969797-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969797-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS, Avnet America and RS Americas have stock available or on a lead time for 1969797-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969797-1 often in real-time on the comparison pages.
What if I can't find stock of 1969797-1?
You can fill out our help required form which you can use to request a quote for 1969797-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.