Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Pin |
Contact Current Rating (Max) | 4.2A |
Connector Length | 22mm, .86in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag & Box |
実装方法 | Bag & Box |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ep2.5 Shrouded Hdr Assy 9P Vertical |Amp Te Connectivity 1969730-9 | Newark Electronics |
9 Position Single Row 2.5 mm Pitch Male Pin Vertical Shrouded Header | Future Electronics |
EP2.5 SHROUDED HDR ASSY 9P VER | Avnet America |
Special Order: EP2.5 SHROUDED HDR ASSY 9P VERTICAL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 9 | PCB Header & Receptacle | Part Number: 1969730-9 | Internal Number: 1969730-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1969730-9?
Additional datasheets, footprints and schematics for 1969730-9 are listed on our Part Details page. You can also find images and similar parts to 1969730-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969730-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969730-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969730-9 fall under?
The 1969730-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1969730-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969730-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969730-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969730-9 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 1969730-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969730-9 often in real-time on the comparison pages.
What if I can't find stock of 1969730-9?
You can fill out our help required form which you can use to request a quote for 1969730-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.