Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
154,856
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
154,856
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
154,856
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
154,856
in stock
|
Buy Now | |
TE Store
from US$0.34
|
7,497
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 8 |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Current Rating (Max) | 4.2A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Housing Color | Natural |
Housing Material | PBT GF |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
実装方法 | Bag & Box |
Packaging Method | Bag & Box |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ep2.5 Shrouded Hdr Assy 8P Vertical |Amp Te Connectivity 1969730-8 | Newark Electronics |
EP2.5 SHROUDED HDR ASSY 8P VERTICAL | Rapid Electronics |
TE Connectivity - AMP PCB Conn EP2.5 SHROUD HDR ASSY 8P VERT | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
EP2.5 SHROUDED HDR ASSY 8P VERTICAL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | PCB Header & Receptacle | Part Number: 1969730-8 | Internal Number: 1969730-8 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 8 POS 2.5mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1969730-8?
Additional datasheets, footprints and schematics for 1969730-8 are listed on our Part Details page. You can also find images and similar parts to 1969730-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969730-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969730-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969730-8 fall under?
The 1969730-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1969730-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969730-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969730-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969730-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1969730-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969730-8 often in real-time on the comparison pages.
What if I can't find stock of 1969730-8?
You can fill out our help required form which you can use to request a quote for 1969730-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.