Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.00
|
3,167
in stock
|
Buy Now | |
TE Store
from US$1.01
|
8,860
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
3,167
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
3,167
in stock
|
Buy Now | |
Farnell
from US$1.22
|
2,600
in stock
|
Buy Now | |
Heilind Electronics
from US$1.03
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.03
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$2.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now |
Position Locations Loaded | 3 |
---|---|
Keying | A |
Number of Positions | 3 |
Number of Rows | 1 |
Number of Power Positions | 3 |
Number of Loaded Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Retention | With |
Contact Current Rating (Max) | 19A |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | 6mm, .236in |
Housing Material | PBT GF |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Agency/Standard | VDE, UL |
Glow Wire Material Rating | Material with GWF1 850°C |
UL Rating | Recognized |
Mating Retention | With |
PCB Mount Alignment Type | Peg |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Position Locations Omitted | 0 |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Product Type | Header |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PTL 1X3 PCB HEADER VERT STDTMP KEY A NAT Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6 mm Header Receptacle Wire-to-Board 3 | Power Triple Lock Header & Standard Temperature | Part Number: 1969688-3 | Internal Number: 1969688-3 | 6 mm | TE Connectivity | TE Store |
TE Connectivity PTL 1X3 PCB HEADER VERT STDTMP KEY A NAT | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
PTL PCB HEADER ASSM STDTEMP VERT 1X3 | Heilind Electronics |
Connector Header Through Hole 3 position 0.236 (6.00mm) | Future Electronics |
PTL 1X3 B HEADER VERT STDTMP KEY A NAT | TE Connectivity 1969688-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1969688-3?
Additional datasheets, footprints and schematics for 1969688-3 are listed on our Part Details page. You can also find images and similar parts to 1969688-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969688-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969688-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969688-3 fall under?
The 1969688-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1969688-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969688-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969688-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969688-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1969688-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969688-3 often in real-time on the comparison pages.
What if I can't find stock of 1969688-3?
You can fill out our help required form which you can use to request a quote for 1969688-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.