Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
4,750
in stock
|
Buy Now | |
element14
from US$0.20
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 4.2in, .165mm |
Number of Positions | 4 |
Contact Retention | Without |
Width | .937in, 23.8mm |
Length | .378in, 9.6mm |
Height | 11.6mm, .4567in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
CONNECTOR HOUSING, PLUG, 4POS, 4.2MM | element14 |
Val-U-Lok Plug Free Hanging 4 way | RS |
4P Fh Plug Val-U-Lok V0 Rohs Compliant: Yes |Te Connectivity 1969612-4 | Newark Electronics |
4 Position Dual Row 4.2 mm Wie to Wire FH VAL-U-LOK V0 Plug Housing | Future Electronics |
Conn Housing PL 4 POS 4.2mm ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1969612-4?
Additional datasheets, footprints and schematics for 1969612-4 are listed on our Part Details page. You can also find images and similar parts to 1969612-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969612-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969612-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969612-4 fall under?
The 1969612-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1969612-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969612-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969612-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969612-4 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1969612-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969612-4 often in real-time on the comparison pages.
What if I can't find stock of 1969612-4?
You can fill out our help required form which you can use to request a quote for 1969612-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.