Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
955
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
955
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
955
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
955
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
251
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
83
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Contact Retention | Without |
Width | 23.8mm, .937in |
Height | 9.6mm, .378in |
Length | 9.6mm, .378in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Housing Color | White |
Glow Wire Rating | GWT 750°C (Without Flame) |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 500 |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power To The Board 4P Fh Plug Val-U-Lok Fh Gw |Amp Te Connectivity 1969604-4 | Newark Electronics |
Power to the Board 4P FH PLUG VAL-U-LOK FH GW | Rapid Electronics |
TE Connectivity 4P FH PLUG VAL-U-LOK FH GW Power to the | Distrelec |
4P FH PLUG VAL-U-LOK FH GW | Heilind Electronics |
Circular Connector, 4P FH PLUG VAL-U-LOK FH GW VAL-U-LOK Series | TE Connectivity 1969604-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1969604-4?
Additional datasheets, footprints and schematics for 1969604-4 are listed on our Part Details page. You can also find images and similar parts to 1969604-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969604-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969604-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969604-4 fall under?
The 1969604-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1969604-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969604-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969604-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969604-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1969604-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969604-4 often in real-time on the comparison pages.
What if I can't find stock of 1969604-4?
You can fill out our help required form which you can use to request a quote for 1969604-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.