Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Connector Height | 6.6mm, .26in |
Accepts Wire Insulation Diameter Range | .051 – .067in, 1.3 – 1.7mm |
Connector Width | .715in, 18.17mm |
Connector Length | 17.5mm, .6889in |
Wire Size | .13 – .33mm², 26 – 22AWG |
コネクタの高さ | 6.6mm |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon - GF |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Strain Relief | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Comment | Panel Mount |
実装方法 | Bag |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
HSG, REC, PANEL MOUNT, SINGLE ROW,EP2.5 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Panel 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 1969590-6 | Internal Number: 1969590-6 | .098" | TE Connectivity | TE Store |
Hsg, Rec, Panel Mount, Single Row,ep2.5 |Te Connectivity 1969590-6 | Newark Electronics |
Conn Housing RCP 6 POS 2.5mm ST Panel Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1969590-6?
Additional datasheets, footprints and schematics for 1969590-6 are listed on our Part Details page. You can also find images and similar parts to 1969590-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969590-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969590-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969590-6 fall under?
The 1969590-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969590-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969590-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969590-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969590-6 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1969590-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969590-6 often in real-time on the comparison pages.
What if I can't find stock of 1969590-6?
You can fill out our help required form which you can use to request a quote for 1969590-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.