Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0480
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.19
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Connector Height | .26in, 6.6mm |
Connector Width | 18.17mm, .715in |
Wire Size | .13 – .33mm², 26 – 22AWG |
コネクタの高さ | 6.6mm |
Accepts Wire Insulation Diameter Range | 1.3 – 1.7mm, .051 – .067in |
Connector Length | 12.5mm, .4921in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Retention | Without |
For Use With | Plug Housing |
Circuit Application | Power & Signal |
Comment | Free Hanging |
Packaging Method | Bag |
Packaging Quantity | 2500 |
実装方法 | Bag |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Glow Wire Rating | Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
HSG REC FREE-HANG GWT SINGLE ROW EP2.5 | Rapid Electronics |
TE Connectivity HSG REC FREE-HANG GWT SINGLE ROW EP2.5 B | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Hsg, Rec,free-Hang,gwt, Single Row,ep2.5 |Te Connectivity 1969589-4 | Newark Electronics |
Conn Housing RCP 4 POS 2.5mm ST Cable Mount Bag/Box | Avnet America |
Special Order: HSG, REC,FREE-HANG,GWT, SINGLE ROW,EP2.5 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Wire 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 1969589-4 | Internal Number: 1969589-4 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1969589-4?
Additional datasheets, footprints and schematics for 1969589-4 are listed on our Part Details page. You can also find images and similar parts to 1969589-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969589-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969589-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969589-4 fall under?
The 1969589-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969589-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969589-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969589-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969589-4 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1969589-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969589-4 often in real-time on the comparison pages.
What if I can't find stock of 1969589-4?
You can fill out our help required form which you can use to request a quote for 1969589-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.