Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Material | Polyester PBT |
Number of Circuits | 2 |
Number of Positions | 2 |
Pin Diameter | 2.29mm, .09in |
Length | .88in, 22.45mm |
UL Flammability Rating | UL 94-HB |
Mount Diameter | .53in, 13.46mm |
Mount Configuration | 2 Forward - 1 Back |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Product Type | Terminal Housing |
Connector Style | Receptacle |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
Hsg .090 Cluster Block 2 Pos |Te Connectivity 1969357-1 | Newark Electronics |
HSG .090 CLUSTER BLOCK 2 POS | TE Connectivity 1969357-1 | RS Americas |
HSG .090 CLUSTER BLOCK 2 POS Number of Circuits: 2 Primary Product Material: Polyester PBT Wire Size: 22 – 10 AWG Wire Size: .326 – 5.26 mm² Operating Temperature Range: -4 – 248 °F Insulated Quick-Connect Cluster Block | 2 Polyester PBT 22 – 10 AWG .326 – 5.26 mm² | Part Number: 1969357-1 | Internal Number: 1969357-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1969357-1?
Additional datasheets, footprints and schematics for 1969357-1 are listed on our Part Details page. You can also find images and similar parts to 1969357-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969357-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969357-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969357-1 fall under?
The 1969357-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1969357-1 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969357-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969357-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969357-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1969357-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969357-1 often in real-time on the comparison pages.
What if I can't find stock of 1969357-1?
You can fill out our help required form which you can use to request a quote for 1969357-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.