Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | Without |
---|---|
Mating Retention | Without |
Housing Color | Black |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .981in, 24.92mm |
Centerline | 12.8mm, .504in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Alignment Type | None |
Mounting Style | Free Hanging |
Packaging Quantity | 1 |
Packaging Method | Carton |
Sealable | No |
Insulated | No |
Glow Wire Rating | GWT 750°C (Without Flame) |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
250 FASTON HSG. REC. 2 POS NATRUAL | Rapid Electronics |
Connector Housing Receptacle 2 Position Cable Mount Natural | Avnet America |
250 FASTON HSG.,REC.,2 POS,NATRUAL | Boersig |
Special Order: 250 FASTON HSG.,REC.,2 POS,NATRUAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 1969295-4 | Internal Number: 1969295-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1969295-4?
Additional datasheets, footprints and schematics for 1969295-4 are listed on our Part Details page. You can also find images and similar parts to 1969295-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969295-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969295-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969295-4 fall under?
The 1969295-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969295-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969295-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969295-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969295-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Boersig and TE Store have stock available or on a lead time for 1969295-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969295-4 often in real-time on the comparison pages.
What if I can't find stock of 1969295-4?
You can fill out our help required form which you can use to request a quote for 1969295-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.