Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Housing Material | Nylon |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Natural |
Mating Retention Type | Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power & Signal |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HSG,3P,RAST 5 CRIMP R/A,SPECIAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Wire 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 1969117-1 | Internal Number: 1969117-1 | .197" | TE Connectivity | TE Store |
HSG,3P,RAST 5 CRIMP R/A, | Avnet America |
Where can I find additional details, specifications and documents for a 1969117-1?
Additional datasheets, footprints and schematics for 1969117-1 are listed on our Part Details page. You can also find images and similar parts to 1969117-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969117-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969117-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969117-1 fall under?
The 1969117-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969117-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969117-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969117-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969117-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1969117-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969117-1 often in real-time on the comparison pages.
What if I can't find stock of 1969117-1?
You can fill out our help required form which you can use to request a quote for 1969117-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.