Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
367
in stock
|
Buy Now | |
TE Store
from US$1.03
|
722
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
710
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
690
in stock
|
Buy Now | |
Boersig
from US$1.33
|
642
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
624
in stock
|
Buy Now | |
Distrelec
from US$1.22
|
428
in stock
|
Buy Now | |
element14
from US$1.48
|
367
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
TTI Europe
from US$1.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Number of Positions | 40 |
Cable Bundle Diameter | 15.2mm, .598in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Accessory Type | Cover - Cable Exit |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | Without |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MQS ABDECKKAPPE 40P Protection & Strain Relief Accessory Type: Shield Assembly Strain Relief: Without Primary Product Color: Black Primary Product Material: PBT GF30 Number of Positions: 40 Shield Assembly Without Black PBT GF30 | Automotive Connector Cap & Cover | Part Number: 1-968321-2 | Internal Number: 1-968321-2 | TE Connectivity | TE Store |
Automotive Connectors MQS ABDECKKAPPE 40P | Rapid Electronics |
Cover, Automotive Connector | Newark Electronics |
TE Connectivity - AMP Cover Assembly, MQS, Black | Distrelec |
COVER, PBT GF, BLACK | element14 |
Connector Accessories Shield Polybutylene Terephthalate Black | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-968321-2?
Additional datasheets, footprints and schematics for 1-968321-2 are listed on our Part Details page. You can also find images and similar parts to 1-968321-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968321-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968321-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968321-2 fall under?
The 1-968321-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-968321-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968321-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968321-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968321-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Rapid Electronics, Boersig and Newark Electronics have stock available or on a lead time for 1-968321-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968321-2 often in real-time on the comparison pages.
What if I can't find stock of 1-968321-2?
You can fill out our help required form which you can use to request a quote for 1-968321-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.