Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
-
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
RS Americas
from US$3.79
|
-
|
Buy Now | |
element14
from US$3.14
|
-
|
Buy Now | |
Boersig
from US$3.15
|
-
|
Buy Now | |
Distrelec
from US$4.89
|
-
|
Buy Now | |
TTI Europe
from US$2.82
|
-
|
Buy Now | |
TE Store
from US$6.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 20 |
Stackable | No |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .276in, 7mm |
コネクタの高さ | 7mm |
PCB Thickness (Recommended) | 1.6mm |
Housing Material | PCT GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Mating Entry Location | Bottom |
PCB Mount Retention | Without |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 20 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Connector, Board-To-Board, Receptacle, 20 Position, 2Row | Newark Electronics |
Conn Socket Strip RCP 20 POS 2.54mm Solder ST SMD Tube | Avnet America |
Connector, AMPMODU, 2X10P Hv100 Rec.Con, Smd, Gold, Tube Pack | TE Connectivity 1-966645-0 | RS Americas |
CONNECTOR, RECEPTACLE, HV-100, 20WAY | element14 |
TE Connectivity 2x10P HV100 REC.CON SMD GOLD TUBE PACK Board Connector 20 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
2X10P HV100 REC.CON, SMD, GOLD | TTI Europe |
Special Order: 2x10P HV100 REC.CON, SMD, GOLD,TUBE PACK PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 1-966645-0 | Internal Number: 1-966645-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU HV-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU HV-100 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Tin |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Vertical |
Where can I find additional details, specifications and documents for a 1-966645-0?
Additional datasheets, footprints and schematics for 1-966645-0 are listed on our Part Details page. You can also find images and similar parts to 1-966645-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966645-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966645-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966645-0 fall under?
The 1-966645-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-966645-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966645-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966645-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966645-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Boersig have stock available or on a lead time for 1-966645-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966645-0 often in real-time on the comparison pages.
What if I can't find stock of 1-966645-0?
You can fill out our help required form which you can use to request a quote for 1-966645-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.