Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Voltage Rating VAC | 240VAC |
Voltage Rating V DC | - |
Current Rating | 10A |
No. of Poles | 2 Pole |
Overload Current | - |
Insulation Voltage | - |
Approval Bodies | BS EN |
Breaking Capacity Current AC | 6kA |
Circuit Breaker Type | RCBO |
External Depth | 75mm |
External Length / Height | 81mm |
External Width | 36mm |
Tripping Current | 30mA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LAN Category | Cat6 |
---|---|
Cable Length - Metric | 3m |
Cable Length - Imperial | 9.8ft |
Connector to Connector | RJ45 Plug to RJ45 Jack |
Jacket Colour | Beige |
Cable Assembly Type | Network |
RoHS Compliant | Yes |
Lead, Rj45, Cat6, Extension, 3M | Newark Electronics |
LEAD, RJ45, CAT6, EXTENSION, 3M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Mounting Bracket |
---|---|
For Use With | Desco 19662 Dual-Wire Dual Operator Monitor |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 19663?
Additional datasheets, footprints and schematics for 19663 are listed on our Part Details page. You can also find images and similar parts to 19663 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19663 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19663 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19663 fall under?
The 19663 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19663 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19663 you can contact the distributor directly for product support, shipping queries etc.
Is the 19663 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19663 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 19663.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19663 often in real-time on the comparison pages.
What if I can't find stock of 19663?
You can fill out our help required form which you can use to request a quote for 19663 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.