Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0966144-0,
A48879-000 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
900
in stock
|
Buy Now | |
element14
from US$0.21
|
2,156
in stock
|
Buy Now | |
Farnell
from US$0.26
|
2,156
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
1,700
in stock
|
Buy Now | |
Boersig
from US$0.24
|
204
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
103
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
TE Store
from US$0.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Double Wire | Yes |
---|---|
Plating Material | Tin, PP/E-Cu |
Pin Diameter | 3.7mm, .144in |
Terminal Length | 8mm, .312in |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
Overall Length | 23mm, .906in |
2-Wire Size | 11AWG, 4mm² |
Strip Length | .669in, 17mm |
Wire Size | 11AWG, 4mm² |
Heavy Duty | No |
Barrel Color | Gray |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | No |
Barrel Type | Closed Barrel |
TERMINAL, WIRE FERRULE, 11AWG, GREY | element14 |
Terminals DOPPLEIT ADERENDH N | Rapid Electronics |
Ferrule dual grey 2x4.00mm2 | RS |
TE Connectivity Twin Entry Ferrule 4mm² Grey 23mm | Distrelec |
Insulated Crimp Bootlace Ferrule 12mm Pin Length, 11 AWG Wire Size, Grey | TE Connectivity 1-966144-0 | RS Americas |
Terminal, Wire Ferrule, 11Awg, Gry | Newark Electronics |
Tubular 5-11AWG 23mm 9.6mm Bulk | Avnet America |
FER,WIRE,DBL,PL SLV,4.00/12,L12,GREY,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .169 in Compatible Insulation Diameter Range: 4.3 mm Wire Size: 11 AWG Wire Size: 4 mm² Ferrule .169" 4.3 mm 11 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-966144-0 | Internal Number: 1-966144-0 | Alias Number: A48879-000 | TE Connectivity | TE Store |
DOUBLE CONDUCTOR TUBULAR END-SLEEVE WITH PLASTIC SLEEVE | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Twin Wire |
---|---|
Wire Size AWG Max | 11AWG |
Conductor Area CSA | 4mm² |
Pin Length | 12mm |
Insulator Colour | Grey |
Product Range | - |
Overall Length | 23mm |
Insulator Material | Plastic |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-966144-0?
Additional datasheets, footprints and schematics for 1-966144-0 are listed on our Part Details page. You can also find images and similar parts to 1-966144-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966144-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966144-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966144-0 fall under?
The 1-966144-0 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-966144-0 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966144-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966144-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966144-0 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, RS and Boersig have stock available or on a lead time for 1-966144-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966144-0 often in real-time on the comparison pages.
What if I can't find stock of 1-966144-0?
You can fill out our help required form which you can use to request a quote for 1-966144-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.