Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0966067-9,
A49554-000 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,125
in stock
|
Buy Now | |
TE Store
from US$0.11
|
64,948
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
8,328
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
226
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Terminal Orientation | Straight |
Pin Diameter | .101in, 2.8mm |
Terminal Type | Ferrule |
Terminal Length | 10mm, .39in |
Overall Length | .67in, 17mm |
Strip Length | .472in, 12mm |
2-Wire Size | 4mm², 11AWG |
Barrel Inside Diameter | 4.8mm, .19in |
Wire Size | 11AWG, 4mm² |
Heavy Duty | No |
Barrel Color | Gray |
Packaging Method | Bag |
Packaging Quantity | 500 |
Insulated | No |
Barrel Type | Closed Barrel |
FER,WIRE,PL SLV,4.00/12,L10,GREY,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .185 in Compatible Insulation Diameter Range: 4.7 mm Wire Size: 11 AWG Wire Size: 4 mm² Ferrule .185" 4.7 mm 11 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-966067-9 | Internal Number: 1-966067-9 | Alias Number: A49554-000 | TE Connectivity | TE Store |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
Ferrule 11AWG grey 4.00mm2 | RS |
Ferrule 11AWG grey 4.00mm2 | TE Connectivity 1-966067-9 | RS Americas |
Terminals ADERENDHUELSE N GR | Rapid Electronics |
TE Connectivity Bootlace Ferrule 4mm² Grey 17mm | Distrelec |
Terminal, Wire Ferrule, 11Awg, Gry | Newark Electronics |
Other Insulated Terminals and Splices, ADERENDHUELSE N GR | Future Electronics |
Tubular 11AWG 17mm 5.4mm Galvanic Tin Bulk | Avnet America |
TERMINAL, WIRE FERRULE, 11AWG, GRY | element14 |
Where can I find additional details, specifications and documents for a 1-966067-9?
Additional datasheets, footprints and schematics for 1-966067-9 are listed on our Part Details page. You can also find images and similar parts to 1-966067-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966067-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966067-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966067-9 fall under?
The 1-966067-9 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-966067-9 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966067-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966067-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966067-9 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, RS, RS Americas and Rapid Electronics have stock available or on a lead time for 1-966067-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966067-9 often in real-time on the comparison pages.
What if I can't find stock of 1-966067-9?
You can fill out our help required form which you can use to request a quote for 1-966067-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.