Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CA5904-000,
AMP-1-0966067-7 |
Prices starting from US$0.0497
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
9,679
in stock
|
Buy Now | |
TE Store
from US$0.08
|
59,577
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
element14
from US$0.06
|
9,874
in stock
|
Buy Now | |
RS
from US$0.08
|
9,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0497
|
4,449
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
3,215
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
2,381
in stock
|
Buy Now | |
Conrad
from US$0.12
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
1,000
in stock
|
Buy Now | |
Boersig
from US$0.06
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Terminal Length | 12mm, .468in |
Pin Diameter | 2.2mm, .086in |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
Wire Size | 13AWG, 2.5mm² |
2-Wire Size | 14AWG, 2.5mm² |
Barrel Inside Diameter | 4.2mm, .164in |
Overall Length | .709in, 18mm |
Strip Length | .551in, 14mm |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 500 |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
Insulated | No |
FER,WIRE,PL SLV,2.50/14,L12,BLUE,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .16 in Compatible Insulation Diameter Range: 4.1 mm Wire Size: 13 AWG Wire Size: 2.5 mm² Ferrule .16" 4.1 mm 13 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-966067-7 | Internal Number: 1-966067-7 | Alias Number: AMP-1-0966067-7 | TE Connectivity | TE Store |
Wire Ferrule, 14Awg, 1-Wire, Blue | Newark Electronics |
TERMINAL, WIRE FERRULE, 13AWG, BLU | element14 |
FERRULE WIRE PIN PL SLV,2.50/14,L12,BLUE | RS |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
TE Connectivity Bootlace Ferrule 2.5mm² Blue 18mm | Distrelec |
Terminals ADERENDHUELSEHL BL | Rapid Electronics |
18 mm | Conrad |
Wire Ferrule | RS Americas |
Other Insulated Terminals and Splices, ADERENDHUELSE HL BL | Future Electronics |
Tubular 14AWG 18mm 4.7mm Galvanic Tin Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1-966067-7?
Additional datasheets, footprints and schematics for 1-966067-7 are listed on our Part Details page. You can also find images and similar parts to 1-966067-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966067-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966067-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966067-7 fall under?
The 1-966067-7 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-966067-7 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966067-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966067-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966067-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, RS and Farnell have stock available or on a lead time for 1-966067-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966067-7 often in real-time on the comparison pages.
What if I can't find stock of 1-966067-7?
You can fill out our help required form which you can use to request a quote for 1-966067-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.