Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0966067-6,
F37392-000 |
Prices starting from US$0.0488
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
17,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
29,067
in stock
|
Buy Now | |
element14
from US$0.09
|
27,473
in stock
|
Buy Now | |
Farnell
from US$0.07
|
27,473
in stock
|
Buy Now | |
TE Store
from US$0.08
|
17,094
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0488
|
12,412
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
7,278
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
1,857
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
433
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
366
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Terminal Type | Ferrule |
Pin Diameter | 2.2mm, .086in |
Terminal Length | 8mm, .312in |
Terminal Orientation | Straight |
2-Wire Size | 14AWG, 2.5mm² |
Wire Size | 13AWG, 2.5mm² |
Strip Length | .394in, 10mm |
Barrel Inside Diameter | .164in, 4.2mm |
Overall Length | .551in, 14mm |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 500 |
Packaging Method | Bag |
Insulated | No |
Barrel Type | Closed Barrel |
Terminal, Wire Ferrule, 14Awg, Blu | Newark Electronics |
FERRULE, AWG13.5, BLUE | element14 |
Crimp,tubular end sleeve,blue,14awg,14mm | RS |
FER,WIRE,PL SLV,2.50/14,L8,BLUE,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .161 in Compatible Insulation Diameter Range: 4.1 mm Wire Size: 13 AWG Wire Size: 2.5 mm² Ferrule .161" 4.1 mm 13 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-966067-6 | Internal Number: 1-966067-6 | Alias Number: AMPS-1-0966067-6 | TE Connectivity | TE Store |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
Terminals TUBULAR END SLEEVE BLUE 14AWG | Rapid Electronics |
ADERENDHUELSE N BL | Heilind Electronics |
CRIMP WIRE PIN BLUE AWG13 | TTI Europe |
TE Connectivity Bootlace Ferrule 2.5mm² Blue 14mm | Distrelec |
Tubular 14AWG 14mm 4.7mm Galvanic Tin Bulk | Avnet America |
Insulated Crimp Bootlace Ferrule 8mm Pin Length 14 AWG Wire Size Blue | TE Connectivity 1-966067-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Pin Length | 8mm |
Insulator Colour | Blue |
Product Range | - |
Overall Length | 14mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper Alloy, Copper Alloy |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-966067-6?
Additional datasheets, footprints and schematics for 1-966067-6 are listed on our Part Details page. You can also find images and similar parts to 1-966067-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966067-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966067-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966067-6 fall under?
The 1-966067-6 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-966067-6 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966067-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966067-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966067-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for 1-966067-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966067-6 often in real-time on the comparison pages.
What if I can't find stock of 1-966067-6?
You can fill out our help required form which you can use to request a quote for 1-966067-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.