Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0291
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0498
|
37,877
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
15,915
in stock
|
Buy Now | |
element14
from US$0.09
|
15,915
in stock
|
Buy Now | |
Farnell
from US$0.06
|
15,915
in stock
|
Buy Now | |
TE Store
from US$0.08
|
15,430
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
4,568
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
2,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
1,066
in stock
|
Buy Now | |
Chip One Stop
from US$0.0291
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Pin Diameter | 1.7mm, .066in |
Terminal Orientation | Straight |
Terminal Length | 12mm, .468in |
Terminal Type | Ferrule |
Barrel Inside Diameter | .14in, 3.5mm |
Strip Length | 14mm, .551in |
2-Wire Size | 16AWG, 1.5mm² |
Wire Size | 16AWG, 1.25 – 1.5mm² |
Overall Length | 18mm, .709in |
Heavy Duty | No |
Barrel Color | Black |
Packaging Quantity | 500 |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
Insulated | No |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
Crimp Terminal | Newark Electronics |
CRIMP TERMINAL | element14 |
FER,WIRE,PL SLV,1.50/16,L12,BLACK,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .13 in Compatible Insulation Diameter Range: 3.4 mm Wire Size: 16 AWG Wire Size: 1.25 – 1.5 mm² Ferrule .13" 3.4 mm 16 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-966067-4 | Internal Number: 1-966067-4 | TE Connectivity | TE Store |
ADERENDHUELSE HL SW | Heilind Electronics |
Crimp,tubular endsleeve,black,16awg,18mm | RS |
TE Connectivity Bootlace Ferrule 1.5mm² Black 18mm | Distrelec |
Terminals 16AWG 18mm 4mm Tubular Galvanic Tin | Rapid Electronics |
Tubular 16AWG 18mm 4mm Galvanic Tin Bulk | Avnet America |
Insulated Crimp Bootlace Ferrule 12mm Pin Length, 16 AWG Wire Size, Black | TE Connectivity 1-966067-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-966067-4?
Additional datasheets, footprints and schematics for 1-966067-4 are listed on our Part Details page. You can also find images and similar parts to 1-966067-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966067-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966067-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966067-4 fall under?
The 1-966067-4 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-966067-4 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966067-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966067-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966067-4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1-966067-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966067-4 often in real-time on the comparison pages.
What if I can't find stock of 1-966067-4?
You can fill out our help required form which you can use to request a quote for 1-966067-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.