Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.20
Meter Display Type | LED |
---|---|
External Height | 20mm |
External Width | 27mm |
External Depth | 45mm |
Weight | 0.02lb |
RoHS Compliant | Yes |
Remote Alarm, For Multi-Mount Monitor | Newark Electronics |
REMOTE ALARM, FOR MULTI-MOUNT MONITOR | Desco 19653 | RS Americas |
REMOTE ALARM, WORKSTATION MONITOR | Farnell |
Where can I find additional details, specifications and documents for a 19653?
Additional datasheets, footprints and schematics for 19653 are listed on our Part Details page. You can also find images and similar parts to 19653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19653 fall under?
The 19653 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 19653 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19653 you can contact the distributor directly for product support, shipping queries etc.
Is the 19653 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19653 have stock available?
Authorised distributors including Welectron, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for 19653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19653 often in real-time on the comparison pages.
What if I can't find stock of 19653?
You can fill out our help required form which you can use to request a quote for 19653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.