Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | LED |
---|---|
External Height | 23mm |
External Width | 53mm |
External Depth | 98mm |
Weight | 0.14lb |
Plug Type | IEC 60320 C14 Inlet |
RoHS Compliant | Yes |
19652 Multi-Mount Monitor | RS |
Multi-Mount Monitor, Led | Newark Electronics |
MULTI-MOUNT MONITOR, UNIVERSAL POWER ADAPTER | Desco 19652 | RS Americas |
MULTI-MNT MONITOR, UNIVERSAL PWR ADAPTER | element14 |
Where can I find additional details, specifications and documents for a 19652?
Additional datasheets, footprints and schematics for 19652 are listed on our Part Details page. You can also find images and similar parts to 19652 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19652 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19652 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19652 fall under?
The 19652 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 19652 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19652 you can contact the distributor directly for product support, shipping queries etc.
Is the 19652 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19652 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 19652.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19652 often in real-time on the comparison pages.
What if I can't find stock of 19652?
You can fill out our help required form which you can use to request a quote for 19652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.