Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Display Type | LED |
---|---|
Accuracy % | 10% |
External Height | 18.12" |
External Width | 13" |
External Depth | 6.11" |
Weight | 6.4oz |
RoHS Compliant | NA |
Surface Resistance Checker, Led | Newark Electronics |
Where can I find additional details, specifications and documents for a 19650?
Additional datasheets, footprints and schematics for 19650 are listed on our Part Details page. You can also find images and similar parts to 19650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19650 fall under?
The 19650 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 19650 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19650 you can contact the distributor directly for product support, shipping queries etc.
Is the 19650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19650 have stock available?
Authorised distributors including Welectron, Transfer Multisort Elektronik, RS, RS Americas and Newark Electronics have stock available or on a lead time for 19650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19650 often in real-time on the comparison pages.
What if I can't find stock of 19650?
You can fill out our help required form which you can use to request a quote for 19650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.