Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
23,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
23,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
23,800
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
23,800
in stock
|
Buy Now | |
TE Store
from US$0.46
|
2,472
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
PCB Thickness (Recommended) | .059in, 1.5mm |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 4000 |
Packaging Method | Carton |
Connector Mounting Accessory Type | PCB Frame |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Standard Card Edge Connectors Pcb Rahmen 8P |Amp Te Connectivity 1-964575-8 | Newark Electronics |
Standard Card Edge Connectors PCB RAHMEN 8P | Rapid Electronics |
TE Connectivity - AMP PCB Connector MountingPCB RAHMEN 8P | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
PCB RAHMEN 8P Connector Hardware Accessory Type: Holder Primary Product Color: Black Number of Positions: 8 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Holder Black | Connector Hardware | Part Number: 1-964575-8 | Internal Number: 1-964575-8 | TE Connectivity | TE Store |
Connector Accessories 8 POS PC Board Frame Polyamide 6.6 Black | Avnet America |
Where can I find additional details, specifications and documents for a 1-964575-8?
Additional datasheets, footprints and schematics for 1-964575-8 are listed on our Part Details page. You can also find images and similar parts to 1-964575-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-964575-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-964575-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-964575-8 fall under?
The 1-964575-8 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1-964575-8 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-964575-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-964575-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-964575-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-964575-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-964575-8 often in real-time on the comparison pages.
What if I can't find stock of 1-964575-8?
You can fill out our help required form which you can use to request a quote for 1-964575-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.